Vishay Intertechnology, Inc. Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H43R7DSRE5

Description
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H43R7DSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H43R7DSRE5
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H43R7DSRE5
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H43R7DSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H43R7DSRE5TR-ND
Through Hole Resistors 541-RNC50H43R7DSRE5TR-ND
43.7 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H43R7DSRE5 541-RNC50H43R7DSRE5TR-ND
Product Name Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers