Vishay Intertechnology, Inc. Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H43R7DSB14

Description
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50H43R7DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50H43R7DSB14
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50H43R7DSB14
Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50H43R7DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H43R7DSB14-ND
Through Hole Resistors RNC50H43R7DSB14-ND
43.7 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C9976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C9976
Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C9976
Resistor,Metal Film,43.7Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,43.7Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H43R7DSB14 RNC50H43R7DSB14-ND 52C9976
Product Name Res Metal Film 43.7 Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,43.7Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details