Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4372BSRE6

Description
43.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
43.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4372BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4372BSRE6-ND
Through Hole Resistors RNC50H4372BSRE6-ND
43.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 43.7K OHM 1/10W .1% AXIAL - RNC50H4372BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.7K OHM 1/10W .1% AXIAL
RNC50H4372BSRE6
RES 43.7K OHM 1/10W .1% AXIAL RNC50H4372BSRE6
RES 43.7Kohm 1/10W .1% AXIAL

RES 43.7Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4372BSRE6-ND RNC50H4372BSRE6
Product Name Through Hole Resistors RES 43.7K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers