Vishay Intertechnology, Inc. RES 432K OHM 1/10W .1% AXIAL RNC50H4323BSBSL

Description
RES 432Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1/10W .1% AXIAL - RNC50H4323BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1/10W .1% AXIAL
RNC50H4323BSBSL
RES 432K OHM 1/10W .1% AXIAL RNC50H4323BSBSL
RES 432Kohm 1/10W .1% AXIAL

RES 432Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4323BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4323BSBSL-ND
Through Hole Resistors RNC50H4323BSBSL-ND
432 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4323BSBSL RNC50H4323BSBSL-ND
Product Name RES 432K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details