Vishay Intertechnology, Inc. MF,1/10W,43.2K,.1%,50PPM,S/.001%,T/R RNC50H4322BSRE6

Description
MF,1/10W,43.2K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/10W,43.2K,.1%,5 0PPM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,43.2K,.1%,50PPM,S/.001%,T/R - RNC50H4322BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,43.2K,.1%,50PPM,S/.001%,T/R
RNC50H4322BSRE6
MF,1/10W,43.2K,.1%,50PPM,S/.001%,T/R RNC50H4322BSRE6
MF,1/10W,43.2K,.1%,5 0PPM,S/.001%,T/R

MF,1/10W,43.2K,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H4322BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4322BSRE6-ND
Through Hole Resistors RNC50H4322BSRE6-ND
43.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4322BSRE6 RNC50H4322BSRE6-ND
Product Name MF,1/10W,43.2K,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details