Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4321FSRE6

Description
4.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4321FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4321FSRE6-ND
Through Hole Resistors RNC50H4321FSRE6-ND
4.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,4.32K ,1%,50PPM,S/.001%,T/R - RNC50H4321FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.32K ,1%,50PPM,S/.001%,T/R
RNC50H4321FSRE6
MF,1/10W,4.32K ,1%,50PPM,S/.001%,T/R RNC50H4321FSRE6
MF,1/10W,4.32K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,4.32K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Resistor,metal Film,4.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 53C0006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
53C0006
Resistor,metal Film,4.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 53C0006
Resistor,Metal Film,4.32KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,4.32KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H4321FSRE6-ND RNC50H4321FSRE6 53C0006
Product Name Through Hole Resistors MF,1/10W,4.32K ,1%,50PPM,S/.001%,T/R Resistor,metal Film,4.32Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers