Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4321BRBSL

Description
4.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4321BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4321BRBSL-ND
Through Hole Resistors RNC50H4321BRBSL-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.32K OHM 1/10W .1% AXIAL - RNC50H4321BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W .1% AXIAL
RNC50H4321BRBSL
RES 4.32K OHM 1/10W .1% AXIAL RNC50H4321BRBSL
RES 4.32Kohm 1/10W .1% AXIAL

RES 4.32Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4321BRBSL-ND RNC50H4321BRBSL
Product Name Through Hole Resistors RES 4.32K OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details