Vishay Intertechnology, Inc. RES 4.32K OHM 1/10W .1% AXIAL RNC50H4321BRB14

Description
RES 4.32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/10W .1% AXIAL - RNC50H4321BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W .1% AXIAL
RNC50H4321BRB14
RES 4.32K OHM 1/10W .1% AXIAL RNC50H4321BRB14
RES 4.32Kohm 1/10W .1% AXIAL

RES 4.32Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4321BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4321BRB14-ND
Through Hole Resistors RNC50H4321BRB14-ND
4.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4321BRB14 RNC50H4321BRB14-ND
Product Name RES 4.32K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details