Vishay Intertechnology, Inc. RES 432 OHM 1/10W 1% AXIAL RNC50H4320FRRE6

Description
RES 432ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/10W 1% AXIAL - RNC50H4320FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/10W 1% AXIAL
RNC50H4320FRRE6
RES 432 OHM 1/10W 1% AXIAL RNC50H4320FRRE6
RES 432ohm 1/10W 1% AXIAL

RES 432ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4320FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4320FRRE6-ND
Through Hole Resistors RNC50H4320FRRE6-ND
432 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9987
Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9987
Resistor,Metal Film,432Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,432Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H4320FRRE6 RNC50H4320FRRE6-ND 52C9987
Product Name RES 432 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,432Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details