Vishay Intertechnology, Inc. RES 432 OHM 1/10W .5% AXIAL RNC50H4320DSRSL

Description
RES 432ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/10W .5% AXIAL - RNC50H4320DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/10W .5% AXIAL
RNC50H4320DSRSL
RES 432 OHM 1/10W .5% AXIAL RNC50H4320DSRSL
RES 432ohm 1/10W .5% AXIAL

RES 432ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4320DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4320DSRSL-ND
Through Hole Resistors RNC50H4320DSRSL-ND
432 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4320DSRSL RNC50H4320DSRSL-ND
Product Name RES 432 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details