Vishay Intertechnology, Inc. MF,1/10W,42.2,1%,50PPM,S/.001%,BULK RNC50H42R2FSB14

Description
MF,1/10W,42.2,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,42.2,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,42.2,1%,50PPM,S/.001%,BULK - RNC50H42R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,42.2,1%,50PPM,S/.001%,BULK
RNC50H42R2FSB14
MF,1/10W,42.2,1%,50PPM,S/.001%,BULK RNC50H42R2FSB14
MF,1/10W,42.2,1%,50P PM,S/.001%,BULK

MF,1/10W,42.2,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H42R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H42R2FSB14-ND
Through Hole Resistors RNC50H42R2FSB14-ND
42.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9909
Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9909
Resistor,Metal Film,42.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,42.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H42R2FSB14 RNC50H42R2FSB14-ND 52C9909
Product Name MF,1/10W,42.2,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,42.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details