Vishay Intertechnology, Inc. RES 4.22K OHM 1/10W 1% AXIAL RNC50H4221FPBSL

Description
RES 4.22Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/10W 1% AXIAL - RNC50H4221FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/10W 1% AXIAL
RNC50H4221FPBSL
RES 4.22K OHM 1/10W 1% AXIAL RNC50H4221FPBSL
RES 4.22Kohm 1/10W 1% AXIAL

RES 4.22Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4221FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4221FPBSL-ND
Through Hole Resistors RNC50H4221FPBSL-ND
4.22 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4221FPBSL RNC50H4221FPBSL-ND
Product Name RES 4.22K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details