Vishay Intertechnology, Inc. RES 422 OHM 1/10W 1% AXIAL RNC50H4220FSRSL

Description
RES 422ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/10W 1% AXIAL - RNC50H4220FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/10W 1% AXIAL
RNC50H4220FSRSL
RES 422 OHM 1/10W 1% AXIAL RNC50H4220FSRSL
RES 422ohm 1/10W 1% AXIAL

RES 422ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4220FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4220FSRSL-ND
Through Hole Resistors RNC50H4220FSRSL-ND
422 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4220FSRSL RNC50H4220FSRSL-ND
Product Name RES 422 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers