Vishay Intertechnology, Inc. RES 422 OHM 1/10W 1% AXIAL RNC50H4220FSBSL

Description
RES 422ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/10W 1% AXIAL - RNC50H4220FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/10W 1% AXIAL
RNC50H4220FSBSL
RES 422 OHM 1/10W 1% AXIAL RNC50H4220FSBSL
RES 422ohm 1/10W 1% AXIAL

RES 422ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4220FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4220FSBSL-ND
Through Hole Resistors RNC50H4220FSBSL-ND
422 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4220FSBSL RNC50H4220FSBSL-ND
Product Name RES 422 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details