Vishay Intertechnology, Inc. MF,1/10W,41.2,1%,50PPM,S/.001%,BULK RNC50H41R2FSB14

Description
MF,1/10W,41.2,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,41.2,1%,50P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,41.2,1%,50PPM,S/.001%,BULK - RNC50H41R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,41.2,1%,50PPM,S/.001%,BULK
RNC50H41R2FSB14
MF,1/10W,41.2,1%,50PPM,S/.001%,BULK RNC50H41R2FSB14
MF,1/10W,41.2,1%,50P PM,S/.001%,BULK

MF,1/10W,41.2,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H41R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H41R2FSB14-ND
Through Hole Resistors RNC50H41R2FSB14-ND
41.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9844
Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9844
Resistor,Metal Film,41.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,41.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H41R2FSB14 RNC50H41R2FSB14-ND 52C9844
Product Name MF,1/10W,41.2,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,41.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers