Vishay Intertechnology, Inc. RES 417K OHM 1/10W .1% AXIAL RNC50H4173BSBSL

Description
RES 417Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 417Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 417K OHM 1/10W .1% AXIAL - RNC50H4173BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 417K OHM 1/10W .1% AXIAL
RNC50H4173BSBSL
RES 417K OHM 1/10W .1% AXIAL RNC50H4173BSBSL
RES 417Kohm 1/10W .1% AXIAL

RES 417Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4173BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4173BSBSL-ND
Through Hole Resistors RNC50H4173BSBSL-ND
417 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

417 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4173BSBSL RNC50H4173BSBSL-ND
Product Name RES 417K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 417000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details