Vishay Intertechnology, Inc. RES 41.7K OHM 1/10W .5% AXIAL RNC50H4172DSBSL

Description
RES 41.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 41.7Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.7K OHM 1/10W .5% AXIAL - RNC50H4172DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7K OHM 1/10W .5% AXIAL
RNC50H4172DSBSL
RES 41.7K OHM 1/10W .5% AXIAL RNC50H4172DSBSL
RES 41.7Kohm 1/10W .5% AXIAL

RES 41.7Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4172DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4172DSBSL-ND
Through Hole Resistors RNC50H4172DSBSL-ND
41.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.7 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4172DSBSL RNC50H4172DSBSL-ND
Product Name RES 41.7K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details