Vishay Intertechnology, Inc. RES 4.12K OHM 1/10W .1% AXIAL RNC50H4121BRBSL

Description
RES 4.12Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/10W .1% AXIAL - RNC50H4121BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/10W .1% AXIAL
RNC50H4121BRBSL
RES 4.12K OHM 1/10W .1% AXIAL RNC50H4121BRBSL
RES 4.12Kohm 1/10W .1% AXIAL

RES 4.12Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4121BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4121BRBSL-ND
Through Hole Resistors RNC50H4121BRBSL-ND
4.12 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.12 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4121BRBSL RNC50H4121BRBSL-ND
Product Name RES 4.12K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details