Vishay Intertechnology, Inc. Through Hole Resistors RNC50H40R2FSR36

Description
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H40R2FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H40R2FSR36-ND
Through Hole Resistors RNC50H40R2FSR36-ND
40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40.2 OHM 1/10W 1% AXIAL - RNC50H40R2FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W 1% AXIAL
RNC50H40R2FSR36
RES 40.2 OHM 1/10W 1% AXIAL RNC50H40R2FSR36
RES 40.2ohm 1/10W 1% AXIAL

RES 40.2ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H40R2FSR36-ND RNC50H40R2FSR36
Product Name Through Hole Resistors RES 40.2 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details