Vishay Intertechnology, Inc. RES 40.2 OHM 1/10W .5% AXIAL RNC50H40R2DSRE6

Description
RES 40.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/10W .5% AXIAL - RNC50H40R2DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W .5% AXIAL
RNC50H40R2DSRE6
RES 40.2 OHM 1/10W .5% AXIAL RNC50H40R2DSRE6
RES 40.2ohm 1/10W .5% AXIAL

RES 40.2ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H40R2DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H40R2DSRE6-ND
Through Hole Resistors RNC50H40R2DSRE6-ND
40.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,40.2Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 52C9773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
52C9773
Resistor,metal Film,40.2Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 52C9773
Resistor,Metal Film,40.2Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,40.2Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H40R2DSRE6 RNC50H40R2DSRE6-ND 52C9773
Product Name RES 40.2 OHM 1/10W .5% AXIAL Through Hole Resistors Resistor,metal Film,40.2Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers