Vishay Intertechnology, Inc. Through Hole Resistors RNC50H4071BSB14

Description
4.07 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.07 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H4071BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4071BSB14-ND
Through Hole Resistors RNC50H4071BSB14-ND
4.07 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.07 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,4.07K,.1%,50PPM,S/.001%,BULK - RNC50H4071BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,4.07K,.1%,50PPM,S/.001%,BULK
RNC50H4071BSB14
MF,1/10W,4.07K,.1%,50PPM,S/.001%,BULK RNC50H4071BSB14
MF,1/10W,4.07K,.1%,5 0PPM,S/.001%,BULK

MF,1/10W,4.07K,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H4071BSB14-ND RNC50H4071BSB14
Product Name Through Hole Resistors MF,1/10W,4.07K,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers