Vishay Intertechnology, Inc. RES 4.02K OHM 1/10W .1% AXIAL RNC50H4021BRRSL

Description
RES 4.02Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/10W .1% AXIAL - RNC50H4021BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/10W .1% AXIAL
RNC50H4021BRRSL
RES 4.02K OHM 1/10W .1% AXIAL RNC50H4021BRRSL
RES 4.02Kohm 1/10W .1% AXIAL

RES 4.02Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4021BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4021BRRSL-ND
Through Hole Resistors RNC50H4021BRRSL-ND
4.02 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4021BRRSL RNC50H4021BRRSL-ND
Product Name RES 4.02K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers