Vishay Intertechnology, Inc. RES 40K OHM 1/10W 1% AXIAL RNC50H4002FSRE6

Description
RES 40Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/10W 1% AXIAL - RNC50H4002FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/10W 1% AXIAL
RNC50H4002FSRE6
RES 40K OHM 1/10W 1% AXIAL RNC50H4002FSRE6
RES 40Kohm 1/10W 1% AXIAL

RES 40Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H4002FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H4002FSRE6-ND
Through Hole Resistors RNC50H4002FSRE6-ND
40 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H4002FSRE6 RNC50H4002FSRE6-ND
Product Name RES 40K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details