Vishay Intertechnology, Inc. RES 39.2 OHM 1/10W 1% AXIAL RNC50H39R2FSBSL

Description
RES 39.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/10W 1% AXIAL - RNC50H39R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/10W 1% AXIAL
RNC50H39R2FSBSL
RES 39.2 OHM 1/10W 1% AXIAL RNC50H39R2FSBSL
RES 39.2ohm 1/10W 1% AXIAL

RES 39.2ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H39R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H39R2FSBSL-ND
Through Hole Resistors RNC50H39R2FSBSL-ND
39.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H39R2FSBSL RNC50H39R2FSBSL-ND
Product Name RES 39.2 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details