Vishay Intertechnology, Inc. RES 397K OHM 1/10W .5% AXIAL RNC50H3973DSB14

Description
RES 397Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 397Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 397K OHM 1/10W .5% AXIAL - RNC50H3973DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397K OHM 1/10W .5% AXIAL
RNC50H3973DSB14
RES 397K OHM 1/10W .5% AXIAL RNC50H3973DSB14
RES 397Kohm 1/10W .5% AXIAL

RES 397Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3973DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3973DSB14-ND
Through Hole Resistors RNC50H3973DSB14-ND
397 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

397 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3973DSB14 RNC50H3973DSB14-ND
Product Name RES 397K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 397000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details