Vishay Intertechnology, Inc. MF,1/10W,39.2K ,1%,50PPM,S/.001%,BULK RNC50H3922FSB14

Description
MF,1/10W,39.2K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/10W,39.2K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,39.2K ,1%,50PPM,S/.001%,BULK - RNC50H3922FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,39.2K ,1%,50PPM,S/.001%,BULK
RNC50H3922FSB14
MF,1/10W,39.2K ,1%,50PPM,S/.001%,BULK RNC50H3922FSB14
MF,1/10W,39.2K ,1%,50PPM,S/.001%,BU LK

MF,1/10W,39.2K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RNC50H3922FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3922FSB14-ND
Through Hole Resistors 541-RNC50H3922FSB14-ND
39.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3922FSB14 541-RNC50H3922FSB14-ND
Product Name MF,1/10W,39.2K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details