Vishay Intertechnology, Inc. RES 39.2K OHM 1/10W 1% AXIAL RNC50H3922FRRSL

Description
RES 39.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/10W 1% AXIAL - RNC50H3922FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W 1% AXIAL
RNC50H3922FRRSL
RES 39.2K OHM 1/10W 1% AXIAL RNC50H3922FRRSL
RES 39.2Kohm 1/10W 1% AXIAL

RES 39.2Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3922FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3922FRRSL-ND
Through Hole Resistors RNC50H3922FRRSL-ND
39.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3922FRRSL RNC50H3922FRRSL-ND
Product Name RES 39.2K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details