Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3920FSRSL

Description
392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3920FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3920FSRSL-ND
Through Hole Resistors RNC50H3920FSRSL-ND
392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 392 OHM 1/10W 1% AXIAL - RNC50H3920FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/10W 1% AXIAL
RNC50H3920FSRSL
RES 392 OHM 1/10W 1% AXIAL RNC50H3920FSRSL
RES 392ohm 1/10W 1% AXIAL

RES 392ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3920FSRSL-ND RNC50H3920FSRSL
Product Name Through Hole Resistors RES 392 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers