Vishay Intertechnology, Inc. RES 38.3 OHM 1/10W 1% AXIAL RNC50H38R3FSRSL

Description
RES 38.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/10W 1% AXIAL - RNC50H38R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/10W 1% AXIAL
RNC50H38R3FSRSL
RES 38.3 OHM 1/10W 1% AXIAL RNC50H38R3FSRSL
RES 38.3ohm 1/10W 1% AXIAL

RES 38.3ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H38R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H38R3FSRSL-ND
Through Hole Resistors RNC50H38R3FSRSL-ND
38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H38R3FSRSL RNC50H38R3FSRSL-ND
Product Name RES 38.3 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details