Vishay Intertechnology, Inc. Through Hole Resistors RNC50H38R3FSB14

Description
38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H38R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H38R3FSB14-ND
Through Hole Resistors RNC50H38R3FSB14-ND
38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/10W,38.3,1%,50PPM,S/.001%,BULK - RNC50H38R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,38.3,1%,50PPM,S/.001%,BULK
RNC50H38R3FSB14
MF,1/10W,38.3,1%,50PPM,S/.001%,BULK RNC50H38R3FSB14
MF,1/10W,38.3,1%,50P PM,S/.001%,BULK

MF,1/10W,38.3,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9624
Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9624
Resistor,Metal Film,38.3Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,38.3Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H38R3FSB14-ND RNC50H38R3FSB14 52C9624
Product Name Through Hole Resistors MF,1/10W,38.3,1%,50PPM,S/.001%,BULK Resistor,metal Film,38.3Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details