Vishay Intertechnology, Inc. RES 38.8K OHM 1/10W .1% AXIAL RNC50H3882BSRSL

Description
RES 38.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.8Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.8K OHM 1/10W .1% AXIAL - RNC50H3882BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8K OHM 1/10W .1% AXIAL
RNC50H3882BSRSL
RES 38.8K OHM 1/10W .1% AXIAL RNC50H3882BSRSL
RES 38.8Kohm 1/10W .1% AXIAL

RES 38.8Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3882BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3882BSRSL-ND
Through Hole Resistors RNC50H3882BSRSL-ND
38.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3882BSRSL RNC50H3882BSRSL-ND
Product Name RES 38.8K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details