Vishay Intertechnology, Inc. RES 383K OHM 1/10W 1% AXIAL RNC50H3833FSBSL

Description
RES 383Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/10W 1% AXIAL - RNC50H3833FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/10W 1% AXIAL
RNC50H3833FSBSL
RES 383K OHM 1/10W 1% AXIAL RNC50H3833FSBSL
RES 383Kohm 1/10W 1% AXIAL

RES 383Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3833FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3833FSBSL-ND
Through Hole Resistors RNC50H3833FSBSL-ND
383 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3833FSBSL RNC50H3833FSBSL-ND
Product Name RES 383K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details