Vishay Intertechnology, Inc. RES 383K OHM 1/10W 1% AXIAL RNC50H3833FSB14

Description
RES 383Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/10W 1% AXIAL - RNC50H3833FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/10W 1% AXIAL
RNC50H3833FSB14
RES 383K OHM 1/10W 1% AXIAL RNC50H3833FSB14
RES 383Kohm 1/10W 1% AXIAL

RES 383Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3833FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3833FSB14-ND
Through Hole Resistors RNC50H3833FSB14-ND
383 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 93B5960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
93B5960
Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 93B5960
Resistor,Metal Film,383KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,383KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3833FSB14 RNC50H3833FSB14-ND 93B5960
Product Name RES 383K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,383Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details