Vishay Intertechnology, Inc. RES 3.83K OHM 1/10W .1% AXIAL RNC50H3831BSBSL

Description
RES 3.83Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/10W .1% AXIAL - RNC50H3831BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/10W .1% AXIAL
RNC50H3831BSBSL
RES 3.83K OHM 1/10W .1% AXIAL RNC50H3831BSBSL
RES 3.83Kohm 1/10W .1% AXIAL

RES 3.83Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3831BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3831BSBSL-ND
Through Hole Resistors RNC50H3831BSBSL-ND
3.83 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3831BSBSL RNC50H3831BSBSL-ND
Product Name RES 3.83K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details