Vishay Intertechnology, Inc. MF,1/10W,383,1%,50PPM,S/.001%,BULK RNC50H3830FSB14

Description
MF,1/10W,383,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,383,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,383,1%,50PPM,S/.001%,BULK - RNC50H3830FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,383,1%,50PPM,S/.001%,BULK
RNC50H3830FSB14
MF,1/10W,383,1%,50PPM,S/.001%,BULK RNC50H3830FSB14
MF,1/10W,383,1%,50PP M,S/.001%,BULK

MF,1/10W,383,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H3830FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3830FSB14-ND
Through Hole Resistors RNC50H3830FSB14-ND
383 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3830FSB14 RNC50H3830FSB14-ND
Product Name MF,1/10W,383,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details