Vishay Intertechnology, Inc. RES 37.4 OHM 1/10W 1% AXIAL RNC50H37R4FSRSL

Description
RES 37.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/10W 1% AXIAL - RNC50H37R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/10W 1% AXIAL
RNC50H37R4FSRSL
RES 37.4 OHM 1/10W 1% AXIAL RNC50H37R4FSRSL
RES 37.4ohm 1/10W 1% AXIAL

RES 37.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H37R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H37R4FSRSL-ND
Through Hole Resistors RNC50H37R4FSRSL-ND
37.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H37R4FSRSL RNC50H37R4FSRSL-ND
Product Name RES 37.4 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details