Vishay Intertechnology, Inc. RES 37.4 OHM 1/10W 1% AXIAL RNC50H37R4FSBSL

Description
RES 37.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/10W 1% AXIAL - RNC50H37R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/10W 1% AXIAL
RNC50H37R4FSBSL
RES 37.4 OHM 1/10W 1% AXIAL RNC50H37R4FSBSL
RES 37.4ohm 1/10W 1% AXIAL

RES 37.4ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H37R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H37R4FSBSL-ND
Through Hole Resistors RNC50H37R4FSBSL-ND
37.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H37R4FSBSL RNC50H37R4FSBSL-ND
Product Name RES 37.4 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details