Vishay Intertechnology, Inc. RES 3.79K OHM 1/10W .1% AXIAL RNC50H3791BSRSL

Description
RES 3.79Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.79Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.79K OHM 1/10W .1% AXIAL - RNC50H3791BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.79K OHM 1/10W .1% AXIAL
RNC50H3791BSRSL
RES 3.79K OHM 1/10W .1% AXIAL RNC50H3791BSRSL
RES 3.79Kohm 1/10W .1% AXIAL

RES 3.79Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3791BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3791BSRSL-ND
Through Hole Resistors RNC50H3791BSRSL-ND
3.79 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.79 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3791BSRSL RNC50H3791BSRSL-ND
Product Name RES 3.79K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers