Vishay Intertechnology, Inc. RES 375 OHM 1/10W .1% AXIAL RNC50H3750BSRE6

Description
RES 375ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 375ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 375 OHM 1/10W .1% AXIAL - RNC50H3750BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375 OHM 1/10W .1% AXIAL
RNC50H3750BSRE6
RES 375 OHM 1/10W .1% AXIAL RNC50H3750BSRE6
RES 375ohm 1/10W .1% AXIAL

RES 375ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3750BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3750BSRE6-ND
Through Hole Resistors RNC50H3750BSRE6-ND
375 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

375 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3750BSRE6 RNC50H3750BSRE6-ND
Product Name RES 375 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 375 ohms 375 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details