Vishay Intertechnology, Inc. RES 374K OHM 1/10W 1% AXIAL RNC50H3743FRB14

Description
RES 374Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 374Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374K OHM 1/10W 1% AXIAL - RNC50H3743FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374K OHM 1/10W 1% AXIAL
RNC50H3743FRB14
RES 374K OHM 1/10W 1% AXIAL RNC50H3743FRB14
RES 374Kohm 1/10W 1% AXIAL

RES 374Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3743FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3743FRB14-ND
Through Hole Resistors RNC50H3743FRB14-ND
374 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3743FRB14 RNC50H3743FRB14-ND
Product Name RES 374K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers