Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3742FRR36

Description
37.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3742FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3742FRR36-ND
Through Hole Resistors RNC50H3742FRR36-ND
37.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50H3742FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50H3742FRR36
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC50H3742FRR36
Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9598
Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9598
Resistor,Metal Film,37.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,37.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3742FRR36-ND RNC50H3742FRR36 52C9598
Product Name Through Hole Resistors Res Metal Film 37.4K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,37.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers