Vishay Intertechnology, Inc. MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/R RNC50H3741FSRE6

Description
MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/R - RNC50H3741FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/R
RNC50H3741FSRE6
MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/R RNC50H3741FSRE6
MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/ R

MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC50H3741FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3741FSRE6-ND
Through Hole Resistors RNC50H3741FSRE6-ND
3.74 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.74Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.74Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9578
Resistor,metal Film,3.74Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9578
Resistor,Metal Film,3.74KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,3.74KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3741FSRE6 RNC50H3741FSRE6-ND 52C9578
Product Name MF,1/10W,3.74K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,3.74Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details