Vishay Intertechnology, Inc. Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H3740FSRE8

Description
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC50H3740FSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC50H3740FSRE8
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC50H3740FSRE8
Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC50H3740FSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50H3740FSRE8TR-ND
Through Hole Resistors 541-RNC50H3740FSRE8TR-ND
374 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3740FSRE8 541-RNC50H3740FSRE8TR-ND
Product Name Res Metal Film 374 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details