Vishay Precision Group RES 370K OHM 1/10W .1% AXIAL RNC50H3703BRR36

Description
RES 370Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 370Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 370K OHM 1/10W .1% AXIAL - RNC50H3703BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 370K OHM 1/10W .1% AXIAL
RNC50H3703BRR36
RES 370K OHM 1/10W .1% AXIAL RNC50H3703BRR36
RES 370Kohm 1/10W .1% AXIAL

RES 370Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3703BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3703BRR36-ND
Through Hole Resistors RNC50H3703BRR36-ND
370 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

370 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3703BRR36 RNC50H3703BRR36-ND
Product Name RES 370K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 370000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details