Vishay Intertechnology, Inc. RES 36.5K OHM 1/10W 1% AXIAL RNC50H3652FSBSL

Description
RES 36.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/10W 1% AXIAL - RNC50H3652FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/10W 1% AXIAL
RNC50H3652FSBSL
RES 36.5K OHM 1/10W 1% AXIAL RNC50H3652FSBSL
RES 36.5Kohm 1/10W 1% AXIAL

RES 36.5Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3652FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3652FSBSL-ND
Through Hole Resistors RNC50H3652FSBSL-ND
36.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3652FSBSL RNC50H3652FSBSL-ND
Product Name RES 36.5K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details