Vishay Intertechnology, Inc. RES 365 OHM 1/10W 1% AXIAL RNC50H3650FSR36

Description
RES 365ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/10W 1% AXIAL - RNC50H3650FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/10W 1% AXIAL
RNC50H3650FSR36
RES 365 OHM 1/10W 1% AXIAL RNC50H3650FSR36
RES 365ohm 1/10W 1% AXIAL

RES 365ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3650FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3650FSR36-ND
Through Hole Resistors RNC50H3650FSR36-ND
365 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9490
Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9490
Resistor,Metal Film,365Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,365Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3650FSR36 RNC50H3650FSR36-ND 52C9490
Product Name RES 365 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,365Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details