Vishay Intertechnology, Inc. RES 36.3K OHM 1/10W 1% AXIAL RNC50H3632FSB14

Description
RES 36.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.3Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.3K OHM 1/10W 1% AXIAL - RNC50H3632FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.3K OHM 1/10W 1% AXIAL
RNC50H3632FSB14
RES 36.3K OHM 1/10W 1% AXIAL RNC50H3632FSB14
RES 36.3Kohm 1/10W 1% AXIAL

RES 36.3Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3632FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3632FSB14-ND
Through Hole Resistors RNC50H3632FSB14-ND
36.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.3 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3632FSB14 RNC50H3632FSB14-ND
Product Name RES 36.3K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details