Vishay Intertechnology, Inc. RES 36.1K OHM 1/10W .1% AXIAL RNC50H3612BSB14

Description
RES 36.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 36.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.1K OHM 1/10W .1% AXIAL - RNC50H3612BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/10W .1% AXIAL
RNC50H3612BSB14
RES 36.1K OHM 1/10W .1% AXIAL RNC50H3612BSB14
RES 36.1Kohm 1/10W .1% AXIAL

RES 36.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3612BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3612BSB14-ND
Through Hole Resistors RNC50H3612BSB14-ND
36.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H3612BSB14 RNC50H3612BSB14-ND
Product Name RES 36.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers