Vishay Intertechnology, Inc. Through Hole Resistors RNC50H3610BSRSL

Description
361 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
361 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H3610BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3610BSRSL-ND
Through Hole Resistors RNC50H3610BSRSL-ND
361 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

361 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 361 OHM 1/10W .1% AXIAL - RNC50H3610BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 361 OHM 1/10W .1% AXIAL
RNC50H3610BSRSL
RES 361 OHM 1/10W .1% AXIAL RNC50H3610BSRSL
RES 361ohm 1/10W .1% AXIAL

RES 361ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H3610BSRSL-ND RNC50H3610BSRSL
Product Name Through Hole Resistors RES 361 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 361 ohms 361 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers