Vishay Intertechnology, Inc. RES 357K OHM 1/10W 1% AXIAL RNC50H3573FSR36

Description
RES 357Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/10W 1% AXIAL - RNC50H3573FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/10W 1% AXIAL
RNC50H3573FSR36
RES 357K OHM 1/10W 1% AXIAL RNC50H3573FSR36
RES 357Kohm 1/10W 1% AXIAL

RES 357Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H3573FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H3573FSR36-ND
Through Hole Resistors RNC50H3573FSR36-ND
357 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,357Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay - 52C9456 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
52C9456
Resistor,metal Film,357Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay 52C9456
Resistor,Metal Film,357KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,357KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50H3573FSR36 RNC50H3573FSR36-ND 52C9456
Product Name RES 357K OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,357Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers